EN
  • EN
  • DE

RD02MUS1B-T112

Part No RD02MUS1B-T112
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 291554-RD02MUS1B-T112
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD02MUS1B-T112 CAD Model

Description

The RD02MUS1B-T112 is a VHF/UHF power MOSFET transistor manufactured by Mitsubishi Electric. This device is designed for high-frequency power amplification in various communication applications. It is similar to the RD02MUS1-01 but may have slightly different specifications or performance characteristics.

Applications:

  • VHF/UHF Amplifiers: Suitable for signal boosting in the VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • Mobile Radio Systems: Used in mobile communication devices to amplify transmitted signals.
  • Two-Way Radios: Found in handheld and vehicle-mounted two-way radios for improved communication range.
  • Wireless Communication Equipment: Integrated into various wireless devices to enhance signal strength.
  • RF Generators: Employed in industrial and scientific RF (Radio Frequency) generators.

Features:

  • High Power Gain: Offers significant amplification of input signals.
  • High Efficiency: Converts DC power to RF power with minimal losses.
  • Wideband Operation: Operates across a broad range of frequencies within the VHF and UHF bands.
  • Low Distortion: Maintains signal integrity by minimizing unwanted harmonics and intermodulation products.
  • Internal Matching: Integrated impedance matching simplifies circuit design and improves performance.

Benefits:

  • Extended Communication Range: Increases the distance over which reliable communication is possible.
  • Improved Signal Quality: Enhances the clarity and strength of transmitted signals.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required for optimal performance.
  • Enhanced System Reliability: Provides stable and consistent operation in demanding environments.

Additional Details:

The RD02MUS1B-T112 typically requires a suitable heatsink to manage heat dissipation during operation. Proper biasing is crucial for achieving optimal performance and efficiency. Consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, gain characteristics, and thermal resistance. The "-T112" suffix likely indicates a specific packaging or testing variant.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess