The RT1N140C-T112-1 is a silicon rectifier diode manufactured by Mitsubishi. This diode is designed for various high-voltage and high-current rectification applications, offering reliable performance and efficient energy conversion.
Applications
- Power supplies
- Inverters
- Welding equipment
- Motor controls
- High voltage rectification circuits
Features
- High surge current capability
- Low forward voltage drop
- High reliability
- Fast recovery time
- Compact size
Benefits
- Improved system efficiency due to low forward voltage drop
- Increased system reliability due to high surge current handling
- Reduced component count because of its efficient performance
- Enhanced thermal performance
- Long operational life in demanding environments
Additional Details
The RT1N140C-T112-1 diode is characterized by its robust construction, enabling it to withstand harsh operating conditions. Its key specifications include a repetitive peak reverse voltage (Vrrm) of 1400V, a forward current (If) of 1A, and a surge current (Ifsm) capability of approximately 30A. This combination of features makes it suitable for use in a wide range of power electronic applications where high voltage and current are common.
Its compact design facilitates easy integration into various circuit layouts. The 'T112-1' designation typically indicates specific packaging or mounting configurations, designed to optimize thermal dissipation. Proper heat sinking techniques are recommended to ensure the diode operates within its specified temperature limits and achieves maximum performance and longevity.
The RT1N140C-T112-1 is also manufactured with stringent quality control processes, ensuring it meets industry standards for performance and safety. This diode provides a dependable solution for applications requiring efficient and reliable high-voltage rectification.