The RT1N144M-T11-1 is a silicon epitaxial planar type transistor from Mitsubishi, primarily used for high-frequency amplification and oscillation circuits. This transistor is a variant of the RT1N144M-T11, possibly with minor variations in specifications or packaging.
Applications
- High-frequency amplifier stages
- Oscillator circuits
- Radio frequency (RF) applications
- Wireless communication devices
- Measurement and instrumentation equipment
Features
- Low noise characteristics
- High gain at high frequencies
- Silicon epitaxial planar structure
- Compact surface-mount package
- Designed for automated assembly processes
Benefits
- Improved signal quality in RF amplifiers
- Stable and reliable oscillation performance
- Suitable for miniaturized electronic devices
- Cost-effective solution for high-frequency applications
- Enhanced performance in communication systems
Technical Specifications
Like its counterpart, detailed specifications can be found in the Mitsubishi datasheet. Key parameters include Collector-Base Voltage (VCBO), Collector-Emitter Voltage (VCEO), Emitter-Base Voltage (VEBO), Collector Current (IC), and Power Dissipation (PC). High-frequency parameters such as transition frequency (fT) and collector output capacitance (Cob) are also crucial for RF design. Ensure to consult the official datasheet for accurate electrical characteristics, thermal resistance, and package dimensions. The '-1' suffix may indicate a specific taping or reel configuration for automated assembly.
This transistor provides a reliable solution for high-frequency circuit design, offering a balance of performance, size, and cost. It is suitable for applications where a compact and efficient amplifier or oscillator is needed. Proper biasing and thermal management are crucial for optimal performance and longevity. Consult the manufacturer's datasheet for recommended operating conditions and derating curves.