The RT1N436C-T12-1 is a silicon epitaxial planar type transistor manufactured by Mitsubishi. The “-T12-1” suffix usually signifies specific packaging or taping specifications designed for automated assembly processes. This transistor is generally used as a switching and amplification component in various electronic circuits.
Applications
- Switching circuits
- Amplification circuits
- Inverter circuits
- DC-DC converters
- Power management systems
Features
- Low collector saturation voltage
- High-speed switching
- Excellent linearity
- High collector current capability
- Surface mount package optimized for automated assembly (T12-1 specification)
Benefits
- Efficient switching performance reduces power loss.
- Improved circuit performance due to low saturation voltage.
- Optimized for automated assembly lines, reducing manufacturing costs.
- Reliable operation in various environmental conditions.
- Simplified circuit design due to its excellent linearity.
Specifications
While precise specifications can vary slightly depending on the exact manufacturing batch and intended application, general characteristics of the RT1N436C-T12-1 are similar to the RT1N436C, with the addition of packaging specific to automated assembly. Typical characteristics include:
- Collector-Emitter Voltage (VCEO): Typically around 50V
- Collector Current (IC): Typically around 2A
- Power Dissipation (PC): Typically around 1W
- DC Current Gain (hFE): Typically between 100 and 300 (This varies depending on the specific grade)
- Operating Temperature: -55°C to +150°C
- Packaging: T12-1, indicating a specific tape and reel format for pick-and-place machines.
The RT1N436C-T12-1 is specifically designed for high-volume manufacturing environments using automated placement equipment. The T12-1 packaging ensures consistent orientation and reliable handling during assembly. Always refer to the manufacturer's datasheet for exact specifications and packaging details.