EN
  • EN
  • DE

R5F212L4SNFP#U0

Part No R5F212L4SNFP#U0
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Frequency 20(MHz)
Total Internal Ram Size 1.5KB(kB)
Interface Type UART
Mounting Surface Mount
Program Memory Size 16KB(kB)
Operating Temp Range -20C to 85C
Package Type LQFP
Pin Count 32
Program Memory Type FLASH
Number of Timers - General Purpose 5
Operating Temperature (Max) 85C
Operating Temperature (Min) -20C
Device Core Size 16(b)
Operating Temperature Classification Commercial
Cpu Family R8C
On-Chip ADC 9-chx10-bit
Instruction Set Architecture CISC
Programmable Yes
# I/Os (Max) 25
Rad Hardened No
Operating Supply Voltage (Typ) 3.3/5(V)
Operating Supply Voltage (Min) 3(V)
Operating Supply Voltage (Max) 5.5(V)
Packaging Tray
Win Source Part Number 062359-R5F212L4SNFP#U0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name R5F212L4
Introduction Date December 21, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian R5F212L4SNFP#U0 CAD Model

Description

The Renesas Electronics R5F212L4SNFP#U0 microcontroller is a 16-bit device with a 32-pin surface mount package.

  • Package: 32-pin surface mount
  • Program Memory Size: 16KB
  • Program Memory Type: FLASH
  • Operating Temperature Range: -20C to 85C
  • Operating Supply Voltage Range: 3V to 5.5V
  • Interface Type: UART
  • Programmable: Yes
  • Timers: 5 general purpose
  • Popularity: high

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0294 $56.2058
16+ $6.5883 $105.4128
24+ $6.3824 $153.1776
33+ $6.1765 $203.8245
42+ $5.9706 $250.7652
57+ $5.3530 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 915 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess