EN
  • EN
  • DE

RT1N436C-T12-2

Part No RT1N436C-T12-2
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299710-RT1N436C-T12-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N436C-T12-2 CAD Model

Description

The RT1N436C-T12-2 is a silicon epitaxial planar type transistor manufactured by Mitsubishi. Like the RT1N436C-T12-1, the “-T12-2” suffix signifies specific packaging or taping specifications tailored for automated assembly processes. It serves as a switching and amplification component in various electronic circuits.

Applications

  • Switching circuits
  • Amplification circuits
  • Inverter circuits
  • DC-DC converters
  • Power management systems

Features

  • Low collector saturation voltage
  • High-speed switching
  • Excellent linearity
  • High collector current capability
  • Surface mount package optimized for automated assembly (T12-2 specification)

Benefits

  • Efficient switching performance reduces power loss.
  • Improved circuit performance due to low saturation voltage.
  • Optimized for automated assembly lines, reducing manufacturing costs through tailored packaging.
  • Reliable operation in various environmental conditions.
  • Simplified circuit design due to its excellent linearity.

Specifications

The specifications of the RT1N436C-T12-2 are largely similar to the RT1N436C, with the critical distinction being the packaging designed for automated assembly. General characteristics include:

  • Collector-Emitter Voltage (VCEO): Typically around 50V
  • Collector Current (IC): Typically around 2A
  • Power Dissipation (PC): Typically around 1W
  • DC Current Gain (hFE): Typically between 100 and 300 (This varies depending on the specific grade)
  • Operating Temperature: -55°C to +150°C
  • Packaging: T12-2, indicating a specific tape and reel format different from T12-1, designed for pick-and-place machines, potentially with different reel sizes or component orientations within the tape.

The key difference between the T12-1 and T12-2 versions lies in the precise details of the tape and reel packaging, which are optimized for different automated assembly equipment or processes. Consult the manufacturer's datasheet for the specific details of the T12-2 packaging and how it differs from other packaging options.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess