EN
  • EN
  • DE

RT1N440U

Part No RT1N440U
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299723-RT1N440U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N440U CAD Model

Description

The RT1N440U is a transient voltage suppressor (TVS) diode manufactured by Mitsubishi. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This diode provides fast response times and low clamping voltages, making it suitable for a variety of applications where overvoltage protection is critical.

Applications

  • I/O ports
  • Data lines
  • Signal lines
  • Microprocessor protection
  • Consumer electronics
  • Industrial equipment

Features

  • High surge capability: Designed to withstand high transient currents.
  • Fast response time: Quickly clamps transient voltages.
  • Low clamping voltage: Protects sensitive components by limiting the voltage.
  • Small package size: Allows for space-saving designs.
  • Unidirectional protection: Clamps positive transient voltages.

Benefits

  • Enhanced equipment reliability: Protects against damage from voltage transients.
  • Reduced downtime: Prevents failures caused by overvoltage events.
  • Improved system performance: Ensures stable operation during transient conditions.
  • Lower maintenance costs: Reduces the need for repairs and replacements.
  • Extended product lifespan: Protects electronic circuits from premature failure.

Additional Details

The RT1N440U is typically characterized by its breakdown voltage, clamping voltage, peak pulse current, and reverse standoff voltage. These parameters define its ability to protect circuits from specific transient threats. The specific values of these parameters will vary based on the exact specifications outlined in the manufacturer's datasheet. It is crucial to consult the datasheet to ensure that the device meets the requirements of the application. It usually comes in a small surface mount package for easy integration into circuit boards. The device is constructed using silicon semiconductor technology, providing robust and reliable performance. Proper board layout and grounding techniques are important to maximize the effectiveness of the TVS diode in mitigating transient voltage surges.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess