EN
  • EN
  • DE

PST3431UR

Part No PST3431UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282175-PST3431UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3431UR CAD Model

Description

The Mitsumi PST3431UR is a voltage regulator designed to provide a stable and regulated voltage supply for various electronic devices. It is part of Mitsumi's series of power management integrated circuits (ICs).

Applications:

  • Mobile Phones: Used in power management circuits to regulate voltage for different components within the phone.
  • Digital Cameras: Supplies stable power to image sensors and processors.
  • Portable Audio Players: Ensures a consistent power supply for audio processing and amplification.
  • Handheld Gaming Consoles: Regulates the voltage for the display, processor, and memory.
  • Wearable Devices: Powers components in smartwatches, fitness trackers, and other wearable electronics.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltages.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable performance.
  • Compact Package: Available in small surface-mount packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation help to maximize battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal protection features prevent damage and ensure stable operation.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Precise Voltage Regulation: High output voltage accuracy ensures reliable performance of connected components.
  • Space Saving: Compact package allows for use in small and densely populated circuit boards.

Additional Details:

The PST3431UR is designed to operate within a specific input voltage range, often suited for battery-powered applications. The output voltage is typically pre-set to a standard value, such as 3.3V, 2.8V, or 1.8V, depending on the application's requirements. The datasheet from Mitsumi provides detailed specifications, including dropout voltage, quiescent current, and thermal resistance. It is essential to consult the datasheet for specific operating conditions and recommended external components. The 'UR' suffix typically indicates a specific package type and/or operating characteristics.

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess