EN
  • EN
  • DE

PST3610UR

Part No PST3610UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Description IC for CMOS System Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282202-PST3610UR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3610UR CAD Model

Description

The PST3610UR is a low dropout (LDO) regulator manufactured by Mitsumi Electric. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices and other applications where voltage regulation is critical.

Applications:

  • Battery-powered devices: Such as smartphones, tablets, and portable media players.
  • Microcontroller power supplies: Providing stable voltage for microcontrollers in embedded systems.
  • Wireless communication devices: Ensuring consistent performance in Bluetooth modules, WiFi devices, and other wireless applications.
  • Consumer electronics: Including cameras, audio equipment, and other portable devices requiring regulated power.
  • Power management in IoT devices: Providing stable power for sensors and other low-power components.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage, extending battery life.
  • Stable Output Voltage: Provides a consistent and reliable output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe level, preventing damage from overheating.
  • Small Package Size: Allows for compact designs, ideal for portable devices.

Benefits:

  • Extended Battery Life: The low dropout voltage minimizes power loss, increasing the operational time of battery-powered devices.
  • Improved System Stability: The stable output voltage ensures reliable performance of connected components, reducing the risk of malfunctions.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected components, increasing system reliability.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Simplified Power Management: Provides a straightforward and efficient solution for voltage regulation in various electronic devices.

Additional Details:

The specific output voltage of the PST3610UR can vary depending on the exact model number (e.g., PST3610UR33 might indicate a 3.3V output). It is crucial to consult the datasheet for the specific voltage, current rating, and other electrical characteristics. The device typically requires a small external capacitor for stability. The datasheet also specifies the operating temperature range and other environmental considerations. The package is typically a small surface-mount type.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess