EN
  • EN
  • DE

PST3612UR

Part No PST3612UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Description IC for CMOS System Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282205-PST3612UR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3612UR CAD Model

Description

The PST3612UR is a low dropout (LDO) regulator manufactured by Mitsumi Electric. It is designed to provide a stable output voltage from a fluctuating input voltage, with minimal voltage difference required between the input and output. This is particularly useful in battery-powered applications to maximize battery life.

Applications:

  • Portable Electronics: Powering devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Mobile Phones: Providing regulated voltage to sensitive components within the phone.
  • Wireless Devices: Supplying stable power for Bluetooth modules, Wi-Fi chips, and other wireless communication components.
  • Microcontroller Power Supplies: Ensuring a consistent voltage source for reliable microcontroller operation.
  • Power Management in IoT devices: Providing stable power for sensors and other low-power components.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the desired output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, minimizing voltage variations.
  • Overcurrent Protection: Protects the regulator from damage caused by excessive current flow.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Allows for easy integration into compact electronic devices.

Benefits:

  • Extended Battery Life: Minimizes power loss due to the low dropout voltage, allowing devices to operate longer on a single charge.
  • Improved System Reliability: The stable output voltage ensures consistent performance of connected components.
  • Enhanced Device Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected circuitry.
  • Compact Design: The small package size makes it suitable for portable and space-constrained applications.
  • Simplified Power Management: Offers a convenient and efficient solution for voltage regulation.

Additional Details:

The PST3612UR likely comes in various output voltage options (e.g., 2.8V, 3.0V, 3.3V). The specific voltage is often indicated in a suffix to the part number (e.g., PST3612UR33 for 3.3V). It is crucial to consult the datasheet for the specific output voltage, maximum output current, dropout voltage characteristics, and thermal resistance. The datasheet will also specify the recommended external capacitors required for stability. The device typically uses a surface-mount package for easy assembly.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess