EN
  • EN
  • DE

PST3615NR

Part No PST3615NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Description IC for CMOS System Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282209-PST3615NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3615NR CAD Model

Description

The PST3615NR is a low dropout (LDO) regulator manufactured by Mitsumi Electric. This type of regulator is designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output voltage. This is particularly useful in battery-powered devices where the battery voltage decreases over time.

Applications:

  • Portable Electronics: Such as smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Including Bluetooth modules, Wi-Fi devices, and other wireless applications.
  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers.
  • Power Management in IoT devices: Regulating power for sensors and other low-power components.
  • Camera Modules: Ensuring precise power to camera sensors and related circuitry.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Stable Output Voltage: Provides a consistent and reliable output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe level.
  • Small Package Size: Allows for compact designs.

Benefits:

  • Extended Battery Life: The low dropout voltage minimizes power loss, increasing the operational time of battery-powered devices.
  • Improved System Stability: The stable output voltage ensures reliable performance of connected components.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected components.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Simplified Power Management: Provides a straightforward and efficient solution for voltage regulation.

Additional Details:

The PST3615NR likely comes in different output voltage variations. The exact output voltage will be specified in the complete part number or the device datasheet. It's important to consult the datasheet for specific voltage, current rating, dropout voltage, and thermal characteristics. The datasheet will also specify the recommended external components (typically capacitors) for ensuring stability and proper operation. The package is usually a small surface-mount type suitable for automated assembly.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6627 $60.6151
31+ $3.8258 $118.5998
47+ $3.7063 $174.1961
65+ $3.5867 $233.1355
84+ $3.4671 $291.2364
112+ $3.1085 $348.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,670 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess