EN
  • EN
  • DE

PST529IMT

Part No PST529IMT
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282295-PST529IMT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST529IMT CAD Model

Description

The Mitsumi PST529IMT is a highly integrated power management IC designed for a variety of portable and handheld devices. It provides efficient power conversion and management functions, contributing to extended battery life and optimized system performance. This component is known for its compact size and low power consumption, making it suitable for space-constrained applications.

Applications:

  • Mobile phones: Power management for core components.
  • Portable media players: Ensuring efficient power delivery to audio and video processing units.
  • Digital cameras: Regulating power for image sensors and processors.
  • Handheld gaming consoles: Optimizing battery life for extended gameplay.
  • Wearable devices: Powering various sensors and communication modules.

Features:

  • High efficiency DC-DC conversion: Minimizes power loss during voltage conversion.
  • Low quiescent current: Reduces power consumption in standby mode.
  • Integrated protection circuits: Overvoltage, undervoltage, and overcurrent protection for enhanced system reliability.
  • Compact package: Enables integration into small form factor devices.
  • Adjustable output voltage: Allows for customization to specific application requirements.

Benefits:

  • Extended battery life: Optimized power management leads to longer operating times for portable devices.
  • Improved system reliability: Integrated protection features prevent damage from electrical faults.
  • Reduced board space: Compact package size minimizes the footprint on the PCB.
  • Simplified design: Integration of multiple power management functions reduces the number of external components required.
  • Enhanced performance: Stable and efficient power delivery ensures optimal operation of connected devices.

Additional Details:

The PST529IMT operates over a wide input voltage range, providing flexibility in battery selection. It typically includes multiple LDO (low-dropout) regulators to supply power to different system components. The device is designed to minimize electromagnetic interference (EMI) and is compliant with relevant industry standards for safety and performance. Detailed specifications, including voltage ranges, current limits, and switching frequencies, can be found in the official Mitsumi datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess