EN
  • EN
  • DE

PST572JMT-R

Part No PST572JMT-R
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282321-PST572JMT-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST572JMT-R CAD Model

Description

The PST572JMT-R is a voltage detector IC manufactured by Mitsumi. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. The '-R' suffix often indicates reel packaging for automated assembly. This functionality is crucial for protecting sensitive components and ensuring the stable operation of electronic devices.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage is outside the acceptable range.
  • Battery Monitoring: Detects low battery conditions in portable devices and alerts the user or initiates a safe shutdown procedure.
  • Voltage Regulation Systems: Used in voltage regulation circuits to ensure stable and reliable voltage output.
  • Industrial Control Systems: Provides voltage monitoring and protection in industrial control applications.

Features

  • Low Voltage Detection: Accurately detects voltage levels below a pre-determined threshold.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.
  • Open Drain Output: Features an open drain output, allowing for flexible connection to various circuits.
  • Low Current Consumption: Operates with low current consumption, making it suitable for battery-powered applications.
  • Small Package: Available in a compact package for space-saving designs.
  • Reel Packaging: Packaged on reels for automated pick-and-place assembly.

Benefits

  • Improved System Reliability: Protects electronic components from damage caused by low voltage conditions.
  • Prevention of Data Corruption: Prevents data corruption in memory devices during power failures.
  • Extended Battery Life: Low current consumption helps to extend the battery life of portable devices.
  • Simplified Circuit Design: Integrates voltage detection and reset functions into a single chip, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and protection.
  • Efficient Assembly: Reel packaging allows for efficient and cost-effective automated assembly.

The PST572JMT-R typically operates with a supply voltage range of 1.6V to 5.5V and offers a detection voltage accuracy. The exact threshold voltage is specific to each variant of the PST572 series, which are often distinguished by suffixes. It is crucial to refer to the device's datasheet for specific threshold voltages, timing characteristics, and other operating parameters. The open-drain output requires an external pull-up resistor. Applications should consider the appropriate resistor value to ensure compatibility with the rest of the circuit.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess