EN
  • EN
  • DE

PST594JMT-R

Part No PST594JMT-R
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834333-PST594JMT-R
Ultra Librarian 3D Model Ultra Librarian PST594JMT-R CAD Model

Description

The PST594JMT-R is a voltage detector IC manufactured by Mitsumi. The "-R" suffix likely indicates a specific packaging or reel option. These ICs are designed to monitor voltage levels within electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is critical in safeguarding microcontrollers and other sensitive components from erratic behavior or damage due to undervoltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring proper initialization of microcontrollers after a power interruption or during brown-out conditions.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • System monitoring: Providing a reset signal to other devices in a system when a voltage anomaly is detected.

Features

  • Precise voltage detection threshold: Accurate voltage monitoring for reliable reset triggering.
  • Low current consumption: Minimizing power consumption for energy-efficient operation, especially important in battery-powered devices.
  • Open-drain output: Flexible output configuration for interfacing with various logic circuits.
  • Small package size: Compact footprint for space-constrained applications.

Benefits

  • Prevents microcontroller malfunction: Protects against data corruption and erratic behavior caused by low voltage.
  • Extends battery life: Prevents deep discharge of batteries by shutting down the device when the voltage drops below a safe level.
  • Increases system reliability: Ensures proper system operation by providing a reset signal during voltage anomalies.
  • Simplifies circuit design: Integrated voltage detection function reduces the need for external components.

Additional Details

The PST594JMT-R typically operates with a specific detection voltage, which is a key parameter for selecting the appropriate IC for a given application. The datasheet specifies the exact detection voltage, hysteresis, and other electrical characteristics. The output is usually an open-drain configuration, requiring a pull-up resistor to a positive voltage. The package is usually a small surface-mount package, such as SOT-23 or similar. Always refer to the official Mitsumi datasheet for comprehensive electrical characteristics, application examples, and package dimensions.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess