EN
  • EN
  • DE

PST600L

Part No PST600L
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Description System Reset Monolithic IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282406-PST600L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST600L CAD Model

Description

The PST600L is a voltage detector IC manufactured by Mitsumi Electric. This IC monitors the input voltage and outputs a reset signal when the voltage drops below a predetermined threshold. This is used in various applications, most notably in microcontroller based systems.

Applications:

  • Microcontroller reset circuits: Generates a reset signal for microcontrollers during power-up or brown-out conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies, triggering appropriate responses.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and protect the battery.
  • Industrial control systems: Ensures stable operation of industrial equipment by monitoring critical voltage levels.
  • Automotive electronics: Safeguards electronic components in automotive systems from voltage fluctuations.

Features:

  • Low supply current: Consumes minimal power, suitable for battery-operated applications.
  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable reset operation.
  • Built-in hysteresis: Prevents unstable output signals due to voltage fluctuations near the threshold.
  • Open-drain output: Offers flexibility in interfacing with various logic circuits.
  • Small package size: Allows for easy integration into compact electronic devices.

Benefits:

  • Improved system reliability: Prevents system malfunctions caused by voltage drops.
  • Data protection: Safeguards data integrity in memory devices.
  • Extended battery life: Minimizes power consumption, leading to longer battery life in portable devices.
  • Simplified circuit design: Integrated functionality reduces the need for external components.
  • Cost-effective solution: Provides a reliable voltage detection solution at a competitive price.

Additional Details:

The PST600L operates within a specific voltage range, and the detection voltage is typically preset to a specific value during manufacturing. The specific threshold voltage determines when the reset signal is asserted. It often comes in a small SOT-23 package. The open-drain output configuration allows for flexible integration into diverse systems by using an external pull-up resistor, tailoring the output voltage and current drive to match the connected circuitry.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess