EN
  • EN
  • DE

PST7032MT-R

Part No PST7032MT-R
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282423-PST7032MT-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST7032MT-R CAD Model

Description

The PST7032MT-R is a voltage detector IC manufactured by Mitsumi Electric. This device plays a crucial role in monitoring voltage levels within electronic circuits and triggering a reset signal when the voltage drops below a specific threshold. This functionality is essential for preventing erratic behavior or data corruption in microprocessor-based systems and other voltage-sensitive applications.

Applications:

  • Microprocessor reset circuits: Ensures proper startup and prevents malfunctions during brownout conditions.
  • Battery-powered devices: Monitors battery voltage and provides a low-battery warning or shutdown signal.
  • Power supply monitoring: Detects voltage drops in power supplies and triggers an alarm or shutdown.
  • Memory protection: Prevents data corruption in memory devices during voltage fluctuations.
  • Industrial control systems: Monitors voltage levels in critical circuits and triggers safety mechanisms.

Features:

  • Low operating voltage: Operates with a low supply voltage, making it suitable for battery-powered applications.
  • High accuracy: Provides precise voltage detection with minimal error.
  • Low current consumption: Minimizes power consumption, extending battery life.
  • Compact package: Available in a small surface-mount package, saving board space.
  • Built-in hysteresis: Prevents oscillations during voltage transitions.

Benefits:

  • Improved system reliability: Prevents malfunctions caused by voltage fluctuations.
  • Data protection: Protects data from corruption during power loss or brownout conditions.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Simplified circuit design: Integrates all necessary components for voltage detection in a single package.
  • Reduced board space: Compact package saves valuable board space.

The PST7032MT-R features a precise voltage detection threshold, typically around 3.2V. It also includes hysteresis, which prevents the output from oscillating when the input voltage is near the threshold. The device operates over a wide temperature range and is available in a small surface-mount package for easy integration into electronic circuits. Its low current consumption and high accuracy make it a reliable and efficient solution for voltage monitoring applications.

In addition to the features mentioned above, the PST7032MT-R is also designed to be robust and resistant to noise and interference. This is essential for ensuring reliable operation in harsh environments. The device is also available in various package options to meet the needs of different applications.

You May Also Be Interested in

NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess