EN
  • EN
  • DE

PST7632NR

Part No PST7632NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282437-PST7632NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST7632NR CAD Model

Description

The PST7632NR is a voltage detector IC manufactured by Mitsumi Electric. This IC is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specific threshold. It is commonly used in microprocessor-based systems to prevent malfunctions caused by voltage drops, ensuring stable operation and data integrity.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage and initiates shutdown or low-battery warning.
  • Power Supply Monitoring: Detects voltage irregularities in power supplies to protect connected devices.
  • Memory Protection: Prevents data corruption in volatile memory during voltage fluctuations.
  • Industrial Control Systems: Ensures safe and stable operation by monitoring critical voltage levels.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels to trigger reset at the specified threshold.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents oscillation around the threshold voltage for stable operation.
  • Compact Package: Available in a small surface-mount package for space-saving designs.
  • Wide Operating Temperature Range: Functions reliably in a broad range of environmental conditions.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage drops.
  • Enhanced Data Protection: Safeguards sensitive data stored in memory during power irregularities.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection and reset functionality into a single IC.
  • Reduced Board Space: Compact package allows for smaller and more efficient circuit designs.

The PST7632NR typically features a detection voltage around 3.2V. The hysteresis feature prevents the output from rapidly switching on and off when the input voltage is near the threshold. Its compact size and low power requirements make it an ideal choice for a wide range of electronic devices. The device's robust design ensures reliable performance even in noisy or unstable power environments.

This voltage detector is designed for easy integration into existing circuits. It requires minimal external components, further simplifying the design process. By providing a reliable reset signal, the PST7632NR helps to ensure the stable and predictable operation of electronic systems, enhancing overall performance and longevity.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess