EN
  • EN
  • DE

PST8229NR

Part No PST8229NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282457-PST8229NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8229NR CAD Model

Description

The PST8229NR is a voltage detector IC manufactured by Mitsumi Electric. This component is designed to monitor voltage levels and provide a reset signal or other protective action when the voltage falls below a specific threshold. It plays a crucial role in protecting sensitive electronic components from damage caused by undervoltage conditions and ensuring stable operation of electronic systems.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers and microprocessors when voltage drops below a safe operating level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alarm or shutdown to prevent damage to connected devices.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the device when the battery voltage falls to a critical level.
  • Memory Protection: Prevents data corruption in memory devices by initiating a safe shutdown during power failures.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to ensure reliable and safe operation.

Features:

  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • High Accuracy Detection Voltage: Provides precise voltage monitoring for reliable undervoltage detection.
  • Small Package Size: Allows for compact circuit designs, saving space on the circuit board.
  • Open Drain Output: Offers flexible interfacing with various logic circuits.
  • Wide Operating Temperature Range: Ensures stable performance across a wide range of environmental conditions.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions and data loss caused by undervoltage conditions.
  • Extended Battery Life: Lower power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits, minimizing design complexity.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a low cost.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to voltage drops or fluctuations.

Additional Details:

The PST8229NR features an open-drain output, requiring an external pull-up resistor for proper operation. The detection voltage is fixed, providing a specific threshold for undervoltage detection. This component is commonly used in applications that require precise and reliable voltage monitoring for maintaining the stable and safe operation of electronic systems. Its small package size enables efficient use of board space. Designed to function within a specified temperature range, it ensures consistent performance across different operating environments. Its low current consumption is particularly beneficial for applications where minimizing power usage is critical.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8796 $58.1940
37+ $3.1832 $117.7784
57+ $3.0839 $175.7823
78+ $2.9845 $232.7910
101+ $2.8852 $291.4052
134+ $2.5860 $346.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess