EN
  • EN
  • DE

PST8242UR

Part No PST8242UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 093771-PST8242UR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8242UR CAD Model

Description

The Mitsumi PST8242UR is a voltage detector IC designed to provide reliable voltage monitoring and reset functionality in a variety of electronic applications. It is crucial for ensuring that devices operate within safe voltage limits, protecting components from damage and maintaining system integrity. The PST8242UR is particularly suitable for systems requiring precise voltage detection and a compact footprint.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery management systems
  • Industrial control systems
  • Consumer electronics

Features

  • High-accuracy voltage detection
  • Low operating current
  • Small surface-mount package
  • Integrated hysteresis
  • Wide operating temperature range

Benefits

  • Improved system reliability: Ensures proper system reset during voltage fluctuations, preventing data corruption.
  • Extended battery life: Low current consumption makes it ideal for portable devices.
  • Compact design: Small package allows for integration into space-constrained applications.
  • Enhanced noise immunity: Hysteresis prevents false resets due to noise.
  • Stable performance: Wide operating temperature range ensures stable operation in various environments.

The PST8242UR provides a cost-effective solution for voltage monitoring and reset functions. Its low power consumption and high accuracy make it a suitable choice for battery-powered applications. The built-in hysteresis enhances the reliability of the reset function by preventing oscillations near the threshold voltage. This device is available in a small surface mount package, which reduces the board space required for implementation. Key specs include a precise detection voltage and a low supply current. Its primary function is to monitor the power supply voltage and generate a reset signal when the voltage drops below a specified threshold. This ensures that the system starts up or restarts in a controlled manner, preventing data corruption and system malfunctions. It's commonly used to safeguard sensitive electronic components, like microcontrollers, from undervoltage. The PST8242UR plays a critical role in maintaining the stability and reliability of various electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess