EN
  • EN
  • DE

PST8429UL

Part No PST8429UL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282477-PST8429UL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8429UL CAD Model

Description

The Mitsumi PST8429UL is a power sequence controller IC designed for various electronic applications. These controllers are crucial for managing the power-up and power-down sequences of different components within a system, preventing damage and ensuring stable operation. Specifically, they ensure that certain voltage rails are active before others during power-up and inactive in the reverse order during power-down. The PST8429UL ensures system integrity by preventing latch-up conditions and unexpected behavior during power transitions.

Applications:

  • Desktop and Laptop Computers: Used in motherboard power management to control the power sequencing for the CPU, GPU, memory, and other peripherals.
  • Consumer Electronics: Integrated into televisions, set-top boxes, and gaming consoles to manage power distribution and prevent damage to sensitive components.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial equipment to ensure proper startup and shutdown sequences.
  • Automotive Electronics: Applied in engine control units (ECUs) and other automotive systems to manage power delivery and protect electronic components from voltage spikes and surges.
  • Networking Equipment: Used in routers, switches, and other networking devices to control power sequencing for processors, memory, and network interfaces.

Features:

  • Precise Power Sequencing: Ensures that voltage rails are activated and deactivated in a specific order to prevent damage and ensure stable operation.
  • Overvoltage Protection: Includes built-in overvoltage protection to safeguard against voltage spikes and surges.
  • Undervoltage Lockout (UVLO): Features UVLO to prevent operation when the input voltage is below a certain threshold.
  • Adjustable Timing: Allows for adjustable timing of the power sequences to accommodate different system requirements.
  • Low Power Consumption: Designed for low power consumption to minimize energy waste and improve overall efficiency.

Benefits:

  • Enhanced System Reliability: Prevents damage to sensitive components by ensuring proper power sequencing.
  • Improved System Stability: Ensures stable operation during power transitions by preventing latch-up conditions and unexpected behavior.
  • Reduced Design Complexity: Simplifies power management design by integrating multiple functions into a single IC.
  • Increased Energy Efficiency: Minimizes power consumption, contributing to energy savings and improved battery life in portable devices.
  • Robust Protection: Provides comprehensive protection against overvoltage, undervoltage, and other power-related issues.

Additional Details:

The PST8429UL typically operates within a specified voltage range (e.g., 2.5V to 5.5V) and temperature range (e.g., -40°C to +85°C). It is often available in small outline packages (SOP) or quad flat pack no-lead (QFN) packages for compact integration. The device integrates several protection features to ensure robust and reliable operation in demanding environments. Proper implementation requires careful consideration of component placement and layout to minimize noise and ensure stable power delivery.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess