EN
  • EN
  • DE

PST9129NR

Part No PST9129NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282522-PST9129NR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST9129NR CAD Model

Description

The Mitsumi PST9129NR is a voltage detector IC, designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. Its primary application lies in safeguarding microcontrollers and other voltage-sensitive components from malfunctions caused by power fluctuations, brownouts, or battery depletion. This IC ensures proper initialization and data integrity in various electronic systems, offering a reliable and cost-effective solution for enhancing system stability.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up or voltage sags, ensuring proper microcontroller initialization.
  • Power Supply Monitoring: Continuously monitors power supply output and triggers a reset if the voltage falls below a safe operating level.
  • Battery-Powered Devices: Protects devices from deep discharge by initiating a shutdown when the battery voltage is critically low.
  • Embedded Systems: Ensures stable operation in embedded systems by monitoring power supply voltage and triggering a reset when necessary.
  • Industrial Control Systems: Protects industrial equipment from power supply variations that could lead to damage or process errors.

Features

  • Precise Voltage Detection: Accurately monitors input voltage and triggers a reset when it drops below the threshold.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-operated applications.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Open Drain Output: Offers flexibility in interfacing with various logic levels and microcontrollers.
  • Small Package: Available in compact packages to save board space.

Benefits

  • Enhanced System Reliability: Prevents data corruption and system malfunctions caused by voltage instability.
  • Simplified Design: Reduces complexity in reset circuitry, saving design time and cost.
  • Improved Battery Life: Low power consumption helps extend battery life in portable devices.
  • Protection Against Brownout Conditions: Ensures proper system operation even during unstable power conditions.
  • Cost-Effective Solution: Provides a cost-efficient means of enhancing system reliability.

Additional Details

The PST9129NR typically operates with a supply voltage range of 1.5V to 5.5V, although specific voltage thresholds vary based on the variant. The output is an open-drain N-channel MOSFET, requiring a pull-up resistor for correct operation. The operating temperature range is typically -40°C to +85°C. Consult the device datasheet for accurate specifications, including voltage threshold options, timing characteristics, package dimensions, and recommended pull-up resistor values. Proper grounding and decoupling techniques are also recommended for optimal performance.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess