EN
  • EN
  • DE

0015291026

Part No 0015291026
Manufacturer Molex, LLC
Catalog Shunts, Jumpers
Description CONN SHUNT OPEN TOP .100 GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 10 Weeks
Features 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Manufacturer Molex, LLC
Series C-Grid 7859
Package Bulk
Family Name 15291
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 23-0015291026, WM6396-ND, 0015-29-1026-E, 0015291026-E, 15291026-E, 0015-29-1026, 15-29-1026, 7859-2561N, WM6396, 15-29-1026-E, 15291026, 15-29-1026-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905366-0015291026
Ultra Librarian 3D Model Ultra Librarian 0015291026 CAD Model

Description

The 905366-0015291026 is a 2 (1 x 2) position shunt connector designed for use in connectors.

  • Positions: 2 (1 x 2)
  • Design: Open-top
  • Color: Black
  • Plating: Gold
  • Pitch: 0.100 inches (2.54 mm)
  • Manufacturer: Molex, LLC
  • Package: Bulk
  • Family Name: 15291
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8538.90.8180
  • Other Part Numbers: 23-0015291026, WM6396-ND, and 0015-29-1026-E

You May Also Be Interested in

TE Connectivity
CONN SHUNT 2POS OPEN TOP / 2 (1 x 2) Position Shunt Connector Red Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Wurth Electronics Inc
JUMPER W/TEST PNT 1X2PINS 2.54MM
Lowest to $0.1746
Harwin Inc.
CLOSED TOP JUMPER SOCKET / 2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.100" (2.54mm) Gold
Need more? Email Us
Samtec Inc.
CONN SHUNT 2POS / 2 (1 x 2) Position Shunt Connector Blue Open Top 0.100" (2.54mm) Gold
Need more? Email Us
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
TE Connectivity
SHUNT LP W/HANDLE 2 POS 30AU / 2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.2910
Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.1006
Samtec Inc.
CONN SHUNT
Lowest to $0.1498
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess