EN
  • EN
  • DE

0022035025

Part No 0022035025
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN HEADER VERT 2POS 2.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000897-0022035025
Manufacturer Molex
Category Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series Mini-SPOX 5267
Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 2
Number of Rows 1
Ultra Librarian 3D Model Ultra Librarian 0022035025 CAD Model

Description

The 22035025 is a Milli-Grid connector manufactured by Molex, LLC. It is a versatile, high-density connector system designed for signal applications in a wide range of electronic equipment. Known for its compact size and reliable performance, Milli-Grid connectors are used where space is at a premium.

Applications

  • Board-to-board connections
  • Wire-to-board connections
  • Signal transmission in embedded systems
  • Data communication equipment
  • Medical devices

Features

  • Milli-Grid connector system
  • High-density design (2.00mm pitch)
  • Available in single and dual row configurations
  • Surface mount and through-hole options
  • Polarized housing
  • Gold or tin plating options

Benefits

  • Space savings due to its compact size, enabling miniaturization of electronic devices.
  • Flexible design options with various row configurations and mounting styles to suit different board layouts.
  • Reliable signal transmission ensured by gold or tin plating options, minimizing contact resistance.
  • Prevention of mis-mating with the polarized housing, simplifying assembly and reducing errors.
  • Versatile application due to support for both board-to-board and wire-to-board connections.

Additional Details

The Milli-Grid connector system is a popular choice for applications requiring high-density signal connections. The 22035025 part number designates a specific configuration within the Milli-Grid family, encompassing aspects such as row count, number of circuits, plating material, and mounting style. The 2.00mm pitch allows for a large number of signals to be routed in a small area. Molex offers a wide range of tooling and accessories to support the Milli-Grid connector system.

Technical Specifications (Typical):

  • Pitch: 2.00 mm
  • Current Rating: Refer to datasheet for specific current rating per contact
  • Voltage Rating: Refer to datasheet for voltage rating
  • Operating Temperature: Refer to datasheet for operating temperature range
  • Contact Material: Typically phosphor bronze with gold or tin plating

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0578 $50.2860
2,110+ $0.0475 $100.2250
3,265+ $0.0460 $150.1900
4,495+ $0.0445 $200.0275
5,815+ $0.0430 $250.0450
7,775+ $0.0386 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,001 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess