EN
  • EN
  • DE

0191370023

Part No 0191370023
Manufacturer Molex, LLC
Catalog Terminals
Description BLOCK SPADE AVIKRIMP (B-5781-08)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Spade Connectors
Mfr Molex, LLC
Series Avikrimp
Package Bulk
Product Status Active
Terminal Type Standard
Stud/Tab Size 8 Stud
Width - Outer Edges 0.295" (7.49mm)
Length - Overall 0.940" (23.88mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Color Blue
Contact Finish Tin
Contact Material Copper
Insulation Diameter 0.165" (4.19mm)
Material - Insulation Polyamide (PA), Nylon
Length - Ring Center to Termination 0.220" (5.59mm)
Length - Termination 0.560" (14.22mm)
Tongue Inside Opening 0.173" (4.39mm)
Base Product Number 019137
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 863119-0191370023
Ultra Librarian 3D Model Ultra Librarian 0191370023 CAD Model

Description

The 863119-0191370023 is a spade connector from Molex, LLC.

  • Category: Terminals
  • Series: Avikrimp
  • Color: Blue
  • Termination: Crimp
  • Contact Finish: Tin
  • Package Quantity: 1,000
  • Packaging: Bulk
  • Wire Gauge: 14-16 AWG
  • Contact Material: Copper
  • Insulation Material: Polyamide (PA), Nylon
  • Terminal Type: Standard
  • Outer Edge Width: 0.295 inches (7.49mm)
  • Overall Length: 0.940 inches (23.88mm)
  • Insulated: Yes
  • Insulation Diameter: 0.165 inches (4.19mm)
  • Stud/Tab Size: 8 stud
  • Mounting Type: Free Hanging (In-Line)
  • Ring Center to Termination Length: 0.220 inches (5.59mm)
  • Termination Length: 0.560 inches (14.22mm)
  • Tongue Inside Opening: 0.173 inches (4.39mm)
  • ECCN: EAR99
  • HTSUS Code: 8536.90.4000

You May Also Be Interested in

TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
TE Connectivity
CONN QC RCPT/TAB 14-18AWG 0.250 / 0.250" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated
Lowest to $0.1193
Molex, LLC
DuraClik ISL Wire-to-Board Crimp Receptacle Terminal, Female, AVSS 0.3 Square Wire, Tin
Lowest to $0.0182
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Lowest to $0.6393
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess