EN
  • EN
  • DE
  • IT

03-06-1241

Part No 03-06-1241
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description Rectangular Connector Assembly
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Body Material Nylon, Polyamide
Mounting SMD (SMT)
Case / Package 062
Color Natural
Connector Type Male or Female, Receptacle, Socket
Contact Gender Female
Country of Origin US
Current Rating 4 A
Depth 19.1 mm
Fastening Type Ramp
Flammability Rating UL94 V-2
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Natural
Housing Material Nylon
Lead Free Contains Lead
Length 23.32 mm
Max Current Rating 4 A
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Panel, Snap in, Socket
Number of Contacts 24
Number of Positions 24
Number of Rows 4
Operating Supply Voltage 250 V
Orientation Straight
Packaging Bulk
Pitch 3.68 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 3.683 mm
Termination Crimp
Width 16.1 mm
Win Source Part Number 1037963-03-06-1241
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 03-06-1241 CAD Model

Description

The 03-06-1241 electronic component is a terminal block manufactured by Molex, LLC.

  • Manufacturer: Molex, LLC
  • Positions: 24
  • Pitch: 3.68mm
  • Connector Gender: For use with male or female connectors
  • Current Rating: 4A
  • RoHS Compliant: Yes
  • Applications: Various electronic applications

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.39\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.25\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess