EN
  • EN
  • DE
  • IT

0506398028

Part No 0506398028
Manufacturer Molex, LLC
Catalog Pluggable Connectors - Accessories
Description CONN CONTACT FOR SERIAL I/O CONN / Connector Contact For Serial I/O Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Accessories
Mfr Molex, LLC
Series 50639
Package Tape & Reel (TR)
Accessory Type Contact
For Use With/Related Products Serial I/O Connectors
Base Product Number 050639
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 13,000 pcs
Win Source Part Number 1380875-0506398028
Ultra Librarian 3D Model Ultra Librarian 0506398028 CAD Model

Description

The pluggable connector contact is a useful accessory designed for serial I/O connectors.

  • Package: Tape & reel package
  • Series Compatibility: 50639 series of pluggable connectors
  • Manufacturer: Molex, LLC
  • Moisture Sensitivity Level: Unlimited
  • Standard Package: 13000 pcs

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Lowest to $0.6170
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN GND PLATE FOR FX16 SERIES
Need more? Email Us
Molex, LLC
CONN GUIDE ASSY FOR IPASS SERIES
Need more? Email Us
Amphenol
CONN DUST CAP FOR SFP+ CAGE
Lowest to $0.5886
Molex, LLC
1X4 SFP+ CAGE W/ CUSTOM LIGHTPIP
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess