EN
  • EN
  • DE
  • IT

42815-0114

Part No 42815-0114
Manufacturer Molex, LLC
Catalog Terminals
Description Contact (Crimp Terminal), Female, 12-10 AWG, Mini-Fit Sr, Lubed, 2500 PC Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Silver
Country of Origin US
Current Rating 50 A
Gender Female
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Contacts 1
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Wire/Cable Gauge 10 AWG
Win Source Part Number 973930-42815-0114
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 42815-0114 CAD Model

Description

The Molex 42815-0114 is a crimp terminal designed to establish reliable electrical connections in a variety of applications. This terminal provides a secure and efficient means of terminating wires for optimal performance.

Applications

  • Automotive wiring harnesses: Used in automotive electrical systems for secure and durable wire connections.
  • Industrial control systems: Employed in control panels, machinery, and automation equipment for reliable signal and power transmission.
  • Consumer electronics: Utilized in electronic devices for internal wiring connections and secure component attachment.
  • Telecommunications equipment: Integrated into communication devices, networking hardware, and telecom infrastructure for connecting wires to PCBs or other components.
  • Power supplies and distribution: Used in power supply units, distribution panels, and electrical systems to ensure reliable power connections.

Features

  • Crimp termination: Ensures a secure, gas-tight connection when properly crimped, enhancing long-term reliability.
  • High-quality material: Constructed from durable materials to withstand harsh conditions and provide long-lasting performance.
  • Tin or gold plating: Offers excellent corrosion resistance and improves conductivity for reliable signal and power transfer.
  • Broad wire gauge compatibility: Accommodates various wire sizes, providing versatility for diverse applications.
  • Ease of use: Designed for quick and efficient crimping with industry-standard crimping tools, simplifying the assembly process.

Benefits

  • Enhanced reliability: Provides a stable and consistent electrical connection, minimizing the risk of failures and downtime.
  • Long-term durability: Ensures extended service life, even in demanding environments, reducing maintenance and replacement costs.
  • Corrosion resistance: Prevents oxidation and maintains optimal performance over time, ensuring consistent conductivity.
  • Versatile application: Suitable for a wide range of industries and applications, offering design flexibility and adaptability.
  • Cost-effective solution: Offers a balance of performance, reliability, and affordability, maximizing value and return on investment.

Additional Details

The Molex 42815-0114 terminal is typically manufactured from brass or phosphor bronze with either tin or gold plating, depending on the specific requirements of the application. It is designed to accommodate a specific wire gauge range (e.g., 18-24 AWG) and necessitates the use of a compatible crimping tool to ensure a proper and secure connection. Often used in conjunction with Molex connectors, this terminal forms an integral part of a complete and reliable wiring solution. Specifications, including current rating and insulation diameter, should be confirmed via the product datasheet.

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Lowest to $0.6393
TE Connectivity
CONN QC RCPT/TAB 14-18AWG 0.250 / 0.250" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated
Lowest to $0.1193
TE Connectivity
CONN SOCKET 13-17AWG CRIMP TIN / Socket Contact Tin 13-17 AWG Crimp Power
Lowest to $0.1534
TE Connectivity
CONN PIN RCPT / Pin Receptacle Connector
Need more? Email Us
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us
TE Connectivity
CONN MAG TERM 14-18AWG TAB / Terminal Magnetic Connector 14-18 AWG Tab
Lowest to $0.0176

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4428 $50.9220
280+ $0.3634 $101.7520
430+ $0.3520 $151.3600
590+ $0.3407 $201.0130
760+ $0.3293 $250.2680
1,020+ $0.2952 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,699 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess