EN
  • EN
  • DE

0548190589

Part No 0548190589
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT MINI USB B 5POS SMD RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr Molex, LLC
Series 54819
Package Tape & Reel
Product Status Active
Connector Type USB - mini B
Number of Contacts 5
Gender Receptacle
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Number of Ports 1
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number 054819
Standard Package 900 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 848864-0548190589
Ultra Librarian 3D Model Ultra Librarian 0548190589 CAD Model

Description

The 54819 series USB mini B connector assembly is a versatile and reliable solution for USB connections.

  • Termination: Solder
  • Contact Finish: Gold
  • Mounting Type: Surface Mount
  • Mounting Feature: Horizontal / Through-Hole Right Angle
  • Package Quantity: 900 pcs
  • Status: Active
  • Category: USB, DVI, HDMI Connectors
  • Manufacturer: Molex, LLC

You May Also Be Interested in

Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
Molex, LLC
DVI I RA RCPT ASSY 30SAU
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us
Wurth Electronics Inc
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
Lowest to $1.9032
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Lowest to $6.2943
Molex, LLC
MICRO HDMI RECEPTACLE
Lowest to $1.5135
Tensility International Corp
CONN RCPT MINI USB B 5POS VERT
Need more? Email Us
Molex, LLC
CONN RCPT USB2.0 MINI B VERT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7161 $64.2966
14+ $8.7930 $123.1020
21+ $8.5181 $178.8801
29+ $8.2432 $239.0528
37+ $7.9683 $294.8271
49+ $7.1437 $350.0413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess