EN
  • EN
  • DE

055909-2474

Part No 055909-2474
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 743420-055909-2474
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 055909-2474 CAD Model

Description

The 055909-2474 is a rectangular connector housing manufactured by Molex, LLC. This connector housing is designed to accept crimp terminals, providing a secure and organized connection point for multiple wires. Its rectangular shape and specific design features make it suitable for a variety of applications where reliable signal and power transmission are essential.

Applications:

  • Wire-to-Wire Connections: Facilitates secure and organized connections between multiple wires using appropriate crimp terminals.
  • Wire-to-Board Connections: Works in conjunction with mating headers or receptacles to establish reliable connections between wires and printed circuit boards.
  • Industrial Automation: Used in control panels, machinery, and automation systems for signal and power distribution, ensuring reliable operation of industrial equipment.
  • Automotive Electronics: Integrated into automotive wiring harnesses for connecting various electronic components and systems within vehicles.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer products to manage internal wiring connections efficiently.

Features:

  • Rectangular Connector Housing: Provides a standardized and organized format for multiple connections.
  • Number of Circuits: The exact number of circuits it supports would depend on the detailed specifications of this part number.
  • Positive Latching Mechanism: Incorporates a latching feature to prevent accidental disconnection, ensuring a stable and reliable connection.
  • Durable Construction: Manufactured from high-quality materials to withstand environmental stressors and mechanical wear.
  • Polarization Features: Includes features to prevent mismating, ensuring correct insertion and alignment during assembly.

Benefits:

  • Reliable Electrical Connection: Ensures consistent and dependable signal and power transmission, reducing the risk of connection failures.
  • Protection of Terminals: The housing protects the crimp terminals from physical damage and environmental factors like dust and moisture.
  • Organized Wiring: Keeps wires organized and prevents tangling, simplifying maintenance and troubleshooting.
  • Simplified Assembly: The design facilitates easy insertion and removal of crimp terminals, streamlining the assembly process.
  • Long-Term Durability: Offers resistance to vibration, temperature changes, and other environmental factors, extending the lifespan of the connection.

Additional Details:

The 055909-2474 connector housing is designed to be compatible with specific Molex crimp terminals to create a complete and optimized connector system. It is important to select the appropriate mating components to ensure proper fit and performance. The housing material provides excellent electrical insulation and protects against short circuits. This connector housing contributes to overall system reliability and is suited for applications where secure and consistent connections are critical. Regular inspections are recommended to verify the integrity of the connections over time. Proper installation, using the correct tools and techniques, is essential to achieve the specified performance characteristics. The design is compliant with industry standards, including flammability and RoHS requirements.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess