EN
  • EN
  • DE

0734140081

Part No 0734140081
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description MMCX JACK SWITCH VERTICAL PCB MI / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series *
Package Bulk
Base Product Number 073414
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 1,400 pcs
Win Source Part Number 1380405-0734140081
Ultra Librarian 3D Model Ultra Librarian 0734140081 CAD Model

Description

The Coaxial Connector (RF) Assemblies series is a versatile range of connectors designed for RF applications. This particular connector, with a part number of 1380405-0734140081, is a bulk package connector suitable for various electronic projects.

  • Manufacturer: Molex, LLC
  • Base Product Number: 073414
  • ECCN: EAR99
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Application: Suitable for use in RF applications
  • Standard Package Quantity: 1,400 pieces
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC JACK STR 50OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess