EN
  • EN
  • DE
  • IT

0734153033

Part No 0734153033
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description SMP JACK R/A SR.086 / SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series -
Package Tray
Connector Style SMP
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Free Hanging (In-Line), Right Angle
Mounting Feature -
Cable Group RG-405 (.086 Semi Rigid)
Fastening Type Snap-On
Frequency - Max 40 GHz
Number of Ports 1
Features -
Housing Color Gold
Ingress Protection -
Center Contact Material Beryllium Copper
Includes -
Body Material Beryllium Copper
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 155°C
Voltage Rating 335 V
Mating Cycles 100
Insertion Loss 0.1dB
Base Product Number 073415
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 80 pcs
Win Source Part Number 1381073-0734153033
Ultra Librarian 3D Model Ultra Librarian 0734153033 CAD Model

Description

The 1381073-0734153033 is a Coaxial Connector (RF) Assembly from Molex, LLC.

  • Connector Type: Jack, Female Socket
  • Fastening Type: Snap-On
  • Voltage Rating: 335 V
  • Maximum Frequency: 40 GHz
  • Body Material: Beryllium Copper
  • Body Finish: Gold
  • Center Contact Material: Beryllium Copper
  • Center Contact Plating: Gold
  • Mounting Type: Free Hanging, Right Angle
  • Cable Group: RG-405 (.086 Semi Rigid)

You May Also Be Interested in

LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Amphenol
CONN TNC PLUG STR 50OHM
Need more? Email Us
Linx Technologies Inc.
CONN SMA FML THROUGH MNT STR
Need more? Email Us
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4626 $51.9390
36+ $2.8412 $102.2832
55+ $2.7524 $151.3820
76+ $2.6636 $202.4336
98+ $2.5748 $252.3304
130+ $2.3084 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess