EN
  • EN
  • DE

0747370005

Part No 0747370005
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SFP CAGE PRESS-FIT R/A / Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex, LLC
Series 74737
Package Tray
Product Status Active
Connector Style Cage
Connector Type SFP
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Base Product Number 074737
Standard Package 24 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 847781-0747370005
Ultra Librarian 3D Model Ultra Librarian 0747370005 CAD Model

Description

The 847781-0747370005 is a pluggable connector assembly from Molex, LLC.

  • Series: 74737
  • Shielding: EMI Shielding
  • Connector Type: SFP (Small Form-factor Pluggable)
  • Termination: Press-Fit
  • Connector Style: Cage
  • Mounting Type: Through Hole
  • Orientation: Right Angle
  • Standard Package: 24 pcs
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Product Status: Active

You May Also Be Interested in

Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
TE Connectivity
CONN QSFP28 CAGE W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X4 PRESSFIT RA
Lowest to $81.8181
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $7.4002
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8311 $86.4933
5+ $23.6567 $118.2835
8+ $22.9175 $183.3400
11+ $22.1783 $243.9613
14+ $21.4391 $300.1474
19+ $19.2215 $365.2085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess