EN
  • EN
  • DE

OPA2244EA/250G4

Part No OPA2244EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MicroPower, Single-Supply OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.16 V/μs
GBP - Gain Bandwidth Product 430kHz
Current - Input Bias 10nA
Voltage - Input Offset 700μV
Operating Supply Current 40μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233451-OPA2244EA/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2244
Introduction Date January 01, 2006
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2244EA/250G4 CAD Model

Description

Product Overview: OPA2244EA/250G4

The OPA2244EA/250G4 is a high-performance operational amplifier (op-amp) developed by Texas Instruments, a leading manufacturer in the semiconductor industry. This precision op-amp is designed to cater to a wide range of applications, including test and measurement systems, medical equipment, and industrial process controls, where accuracy and stability are of paramount importance.

Key Features

  • Low Noise: The OPA2244EA/250G4 boasts a low noise density, making it ideal for applications that require a clean signal amplification.
  • High Speed: With a slew rate that ensures fast response times, this op-amp is suitable for high-speed signal processing tasks.
  • Wide Bandwidth: The device offers a wide bandwidth, providing the capability to handle a broad range of frequencies.
  • Low Offset Voltage: The precision of the op-amp is enhanced by its low input offset voltage, which minimizes error in signal processing.
  • Dual Supply Operation: It operates effectively with dual power supplies, giving designers flexibility in various circuit configurations.
  • Robust Build: The OPA2244EA/250G4 is built to withstand tough conditions, ensuring reliability and longevity in demanding environments.

Applications

The versatility of the OPA2244EA/250G4 allows it to be integrated into a multitude of electronic systems. Some of its common applications include:

  • Audio equipment for high-fidelity sound reproduction
  • Sensor amplification for accurate data acquisition
  • Active filters and precision analog circuits
  • Analog-to-digital converter (ADC) drivers
  • Professional medical devices where precision is critical

Product Specifications

The OPA2244EA/250G4 is provided in a compact surface-mount package and is characterized by the following specifications:

  • Supply Voltage Range: ±2.5V to ±18V
  • Operating Temperature Range: -40°C to +125°C
  • Package: VSSOP-8
  • RoHS Compliant: Yes

With its exceptional balance of performance, durability, and versatility, the OPA2244EA/250G4 from Texas Instruments stands out as a top choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess