EN
  • EN
  • DE

0787570001

Part No 0787570001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SAS RCPT 68POS SLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 26 Weeks
Features 68 Position SAS Receptacle Connector Solder Surface Mount
Manufacturer Molex, LLC
Series 78757
Package Reel - TR
Mounting Surface Mount
Family Name 078757
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 078757-0001, WM17563DKR-ND, 78757-0001, 787570001, WM17563TR, WM17563DKR, WM17563DKRINACTIVE, WM17563CT, 0787570001-ND
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858245-0787570001
Ultra Librarian 3D Model Ultra Librarian 0787570001 CAD Model

Description

The Molex, LLC 858245-0787570001 is a 68 position SAS receptacle connector solder surface mount.

  • Positions: 68
  • Connector Type: SAS Receptacle
  • Mounting: Surface Mount
  • Package: Reel-TR
  • Quantity per Package: 200
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)
  • ECCN: EAR99
  • REACH Status: Unaffected

You May Also Be Interested in

Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
TE Connectivity
CONN SAS/PCIE RCPT 68POS SLD SMD
Lowest to $8.7314
Samtec Inc.
ACCELERATE SLIM SOCKET RIGHT-ANG
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P SLD SMD
Lowest to $4.1092
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess