EN
  • EN
  • DE

08-50-0189

Part No 08-50-0189
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Connector Contact Female 1 Position Crimp Straight Cable Mount Loose Piece
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Power, Signal, Socket
Contact Gender Female
Contact Material Brass
Contact Plating Tin
Contact Resistance 6 mΩ
Country of Origin US
Current Rating 5 A
Depth 3.3 mm
Gender Female
Height 4.74 mm
Lead Free Yes
Length 13.7 mm
Maximum Operating Temperature 50 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature 0 °C
Mount Cable
Number of Contacts 1
Orientation Straight
Packaging Bulk
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Crimp
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Weight 4.535924 g
Width 6.35 mm
Wire/Cable Gauge 20 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 20 AWG
Win Source Part Number 1010729-08-50-0189
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 08-50-0189 CAD Model

Description

This Molex, LLC electronic component with the Win Source Part Number 1010729-08-50-0189 is a PCB power and signal socket connector with a crimp termination.

  • Connector Type: PCB Power and Signal Socket Connector
  • Termination: Crimp
  • Voltage Rating: 250 V
  • Current Rating: 5 A
  • Contact Gender: Female
  • Contact Material: Brass
  • Shielding: Unshielded
  • Orientation: Straight
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess