EN
  • EN
  • DE

ADS1191IPBSR

Part No ADS1191IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 8KSPS 1CH 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of Channels 1
Power (Watts) 495μW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 3.6 V
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 768073-ADS1191IPBSR
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1191
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1191IPBSR CAD Model

Description

The Texas Instruments ADS1191IPBSR is a high-performance, single-channel, analog-to-digital converter (ADC) designed with precision and power efficiency in mind. This device is part of the ADS119x family, which are renowned for their application in biopotential signal monitoring, such as electrocardiogram (ECG) and electroencephalogram (EEG) systems. The ADS1191IPBSR is particularly well-suited for portable and compact medical and consumer devices where size and energy consumption are critical considerations.

Key Features:

  • Resolution: The ADS1191IPBSR features a 16-bit delta-sigma ADC, offering high-resolution data conversion which is essential for detecting the subtle nuances in biopotential signals.
  • Data Rate: It supports data rates from 250 SPS (samples per second) to 8k SPS, giving developers the flexibility to choose the appropriate speed for their application needs.
  • Integrated Features: This device includes an internal low-noise programmable gain amplifier (PGA), a digital filter, and a flexible input multiplexer (MUX) which allows for a variety of input configurations, simplifying system design and reducing external component count.
  • Low Power: The ADS1191IPBSR is optimized for low-power operations, drawing only 335 µA of current in normal mode, making it ideal for battery-operated devices.
  • Supply Voltage: It operates on a single analog supply ranging from 2.7V to 3.6V and a digital supply from 1.65V to 3.6V, accommodating a wide range of power sources.
  • Package: The device comes in a compact, leadless QFN-16 package (IPBSR suffix), measuring just 4x4 mm, which is beneficial for space-constrained applications.

Applications:

The ADS1191IPBSR is ideal for a variety of medical and consumer health monitoring devices such as:

  • Portable ECG machines
  • Wearable heart rate monitors
  • Fitness tracking devices
  • Remote patient monitoring systems

With its combination of high-resolution data acquisition, integrated functionality, and low power consumption, the Texas Instruments ADS1191IPBSR is an excellent choice for developers looking to create reliable and efficient biopotential monitoring devices.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess