EN
  • EN
  • DE

1-1589061-7

Part No 1-1589061-7
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Standard Circular Connector QCM019SC2DM012P CIRC ULAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Multiple
Connector Type Circular, Receptacle, Socket, Wire Leads
Contact Material Copper
Contact Plating Gold, Nickel
ELV Compliant
Insulation Material Polymer
Length 304.8 mm
Maximum Operating Temperature 200 °C
Min Operating Temperature -55 °C
Number of Pins 19
Number of Positions 19
Pitch 635 µm
Plating Nickel
Preloaded Yes
RoHS Compliant
Shell Material Aluminium
Shielding Unshielded
Wire/Cable Gauge 30 AWG
Wire/Cable Type Individual
Win Source Part Number 1055604-1-1589061-7
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-1589061-7 CAD Model

Description

The TE Connectivity circular receptacle socket wire leads connector has 19 positions with a pitch of 635 µm.

  • Positions: 19
  • Pitch: 635 µm
  • Colors: Multiple
  • Contact Material: Copper
  • Length: 304.8 mm
  • Shielded: Unshielded
  • Contact Plating: Gold and Nickel
  • Insulation Material: Polymer
  • Pins: 19
  • Plating: Nickel
  • Category: OEM Parts (0-9)
  • Shell Material: Aluminum
  • Alternative Parts: 1589688-7, 1589057-5, 1925030-1, 52901-0274, 53647-0674, 52885-0274, 1300130202, 1200700184, 1200900029, 1589056-1, 1589060-3QCM019SC2DM012P
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 200 °C
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Wire/Cable Type: Individual
  • Wire/Cable Gauge: 30 AWG
  • ELV Compliant: Yes
  • Preloaded: Yes

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess