EN
  • EN
  • DE

HS3225-B0918BAT/LF

Part No HS3225-B0918BAT/LF
Manufacturer ACX
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ACX
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825092-HS3225-B0918BAT/LF
Ultra Librarian 3D Model Ultra Librarian HS3225-B0918BAT/LF CAD Model

Description

The HS3225-B0918BAT/LF is a chip antenna manufactured by ACX (Advanced Ceramic X Corporation). This antenna is designed for surface mount assembly and is intended for use in wireless communication applications, specifically in the 2.4 GHz band, commonly used for Bluetooth and Wi-Fi.

Applications:

  • Bluetooth Devices: Integrated into Bluetooth modules and devices, such as headsets, speakers, and wearables, to provide wireless connectivity.
  • Wi-Fi Devices: Used in Wi-Fi-enabled devices, including laptops, tablets, and IoT devices, for WLAN communication.
  • IoT Applications: Employed in various IoT devices like smart sensors, trackers, and home automation systems to enable wireless data transmission.
  • Wearable Technology: Suitable for wearable devices like smartwatches and fitness trackers due to its compact size and efficient performance.
  • Remote Controls: Used in remote control systems where a small, reliable antenna is needed.

Features:

  • Frequency: Operates in the 2.4 GHz ISM band, commonly used for Bluetooth and Wi-Fi.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint (3.2 x 2.5 mm) allows for integration into space-constrained applications.
  • Lead-Free (LF): Compliant with RoHS directives, ensuring environmental safety.
  • Omnidirectional Radiation Pattern: Provides relatively uniform coverage in all directions.
  • High Efficiency: Offers efficient signal transmission and reception.

Benefits:

  • Wireless Connectivity: Enables wireless communication in Bluetooth and Wi-Fi applications.
  • Compact Design: Small size allows for integration into miniature devices.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Reliable Performance: Provides reliable wireless connectivity in various operating conditions.
  • Environmental Compliance: Lead-free construction ensures environmental safety.

Additional Details:

The HS3225-B0918BAT/LF chip antenna typically has an impedance of 50 ohms. The VSWR (Voltage Standing Wave Ratio) is an important parameter to consider for optimal performance. A lower VSWR indicates better impedance matching and less signal reflection. The antenna's gain is also a significant factor, influencing the range and signal strength. The radiation pattern describes the antenna's coverage area. It is essential to consult the datasheet for detailed specifications including return loss, efficiency, and radiation pattern characteristics. Matching circuit design is often required to optimize antenna performance in specific applications. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,850+ $0.0271 $50.1350
4,485+ $0.0223 $100.0155
6,980+ $0.0215 $150.0700
9,570+ $0.0209 $200.0130
12,440+ $0.0201 $250.0440
16,575+ $0.0181 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess