EN
  • EN
  • DE
  • IT

0836119023

Part No 0836119023
Manufacturer Molex, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN MICRO-D PLUG 9POS VERT SLDR / 9 Position D-Type, Micro-D Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Mfr Molex, LLC
Series Commercial Micro-D Series 83611
Package Tube
Connector Style D-Type, Micro-D
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 0.050 Pitch x 0.050 Row to Row
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (2-56)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Backset Spacing -
Features Shielded
Voltage Rating -
Color -
Contact Form -
Dielectric Material Liquid Crystal Polymer (LCP)
Wire Gauge -
Contact Material Copper Alloy
Temperature Range - Operating -40°C ~ 125°C
Base Product Number 083611
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 162 pcs
Win Source Part Number 1381191-0836119023
Ultra Librarian 3D Model Ultra Librarian 0836119023 CAD Model

Description

The Commercial Micro-D Series 83611 is a shielded D-Sub connector assembly designed for signal transmission.

  • Series: Commercial Micro-D
  • Type: D-Sub Connector Assembly
  • Contact Gender: Plug, Male Pins
  • Positions: 9
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin
  • Shell Material: Steel, Nickel Plated
  • Temperature Range: -40°C to 125°C
  • Applications: Telecommunications, Automotive
  • Packaging: Tube
  • Standard Package Quantity: 162 pieces
  • Mating Side Feature: Flange, Female Screwlock (2-56)
  • Flammability Rating: UL94 V-0
  • ECCN: EAR99
  • Current Rating: 1A
  • REACH Status: Unaffected
  • Win Source Part Number: 1381191-0836119023

You May Also Be Interested in

Kycon, Inc.
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 21POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS VERT SLDR
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us
Amphenol CONEC
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
NorComp Inc.
CONN D-SUB PLUG 17POS PNL MNT
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 15POS VERT SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess