EN
  • EN
  • DE

09-48-1044

Part No 09-48-1044
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn IDC Connector M 4 POS 4mm IDT RA Cable Mount Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Female
Contact Material Bronze
Contact Plating Tin
Contact Resistance 6 mΩ
Country of Origin US
Current Rating 5 A
Depth 11.4 mm
Gender Receptacle
Housing Color White
Housing Material Polyester
Lead Free Yes
Length 15.75 mm
Maximum Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 3
Number of Contacts 4
Number of Positions 4
Number of Rows 1
Orientation Right Angle
Pitch 3.96 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Voltage Rating 250 V
Win Source Part Number 1039359-09-48-1044
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 09-48-1044 CAD Model

Description

The Molex 1039359-09-48-1044 circular connector housing is a through hole component with 4 positions and a pitch of 3.96mm.

  • Material: made of polyester
  • Color: white
  • Supply and Demand Status: currently experiencing a shortage
  • Maximum Operating Temperature: 75°C
  • Lead-Free: yes
  • Compliance: RoHS compliant

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess