EN
  • EN
  • DE

104092-1000

Part No 104092-1000
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Housing RCP 13 POS 1.5mm Crimp ST Cable Mount Box/Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Non-Gendered, Plug
Contact Gender Female
Country of Origin KR
Current Rating 1.5 A
ELV Compliant
Fastening Type Latch
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Natural
Housing Material Thermoplastic
Length 15.6 mm
Material Thermoplastic
Maximum Operating Temperature 130 °C
Min Operating Temperature -25 °C
Mount Cable, Free Hanging
Number of Positions 10
Number of Rows 1
Orientation Right Angle
Pitch 1.25 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Weight 270.000858 mg
Win Source Part Number 960431-104092-1000
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 104092-1000 CAD Model

Description

The Molex 960431-104092-1000 is a non-gendered, 10 position, 1.25mm pitch, natural colored plug connector.

  • Row: single
  • Termination: crimp
  • Fastening Type: latch
  • Current Rating: 1.5A
  • Connector Gender: receptacle
  • Length: 15.6mm
  • Housing Material: thermoplastic
  • Orientation: right-angle
  • Housing Color: natural
  • Material: thermoplastic
  • Weight: 270.000858 mg
  • Contact Gender: female
  • Category: circular connectors - housings
  • Country of Origin: KR
  • Low Halogen Free: true
  • Supply and Demand Status: shortage
  • Maximum Operating Temperature: 130 °C
  • Mounting: cable, free hanging
  • RoHS Compliant: true
  • Minimum Operating Temperature: -25 °C
  • REACH SVHC: no SVHC
  • ELV Compliant: true
  • Flammability Rating: UL94 V-0
  • Glow Wire Compliant: false

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,372 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess