EN
  • EN
  • DE

1062250001

Part No 1062250001
Manufacturer Molex, LLC
Catalog Fiber Optic Cables
Description FIBER OPTIC CBL MPO-MPO OM3 10M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Packaging Bag
Part Status Active
1st Connector MPO
2nd Connector MPO
Cable Diameter 0.12" (3.0mm)
Cable Type Trunk
Features Low Smoke, Plenum
Fiber Type 50/125
Length - Overall 32.8' (10.0m)
Type Multimode, OM3
Ultra Librarian 3D Model Ultra Librarian 1062250001 CAD Model

Description

Cable Fiber Optic MPO To MPO 50/125 32.8' (10.0m)

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 5M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 15M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Phoenix Contact
CABLE FIBER OPTIC
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SC-SC POF 10M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess