EN
  • EN
  • DE
  • IT

1200710041

Part No 1200710041
Manufacturer Molex, LLC
Catalog Circular Connectors - Accessories
Description CONN 5P F-ATTCH STR PG7 SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Status Active
Accessory Type Terminator
For Use With/Related Products Circular Connectors
Shell Size - Insert M12-5
Material Polyamide (PA), Nylon
Features Dust Tight, Waterproof
Color Black
Win Source Part Number 1117978-1200710041
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1200710041 CAD Model

Description

The supply and demand status of this product is balanced.

  • Component Type: terminator accessory type
  • Application: designed for use with circular connectors
  • Win Source Part Number: 1117978-1200710041
  • Shell Size: M12-5
  • Color: Black
  • Features: Dust tight and waterproof
  • Material: Polyamide (PA), nylon material

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
Amphenol PCD
JAMMS275012 - RECPT, EN
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Phoenix Contact
CONN SEALING COVER M8 BLACK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess