EN
  • EN
  • DE

1301410014

Part No 1301410014
Manufacturer Molex, LLC
Catalog AC Power Connectors - Plugs and Receptacles
Description AC PLUG NEMA 7-15P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style NEMA 7-15P
Connector Type Plug, Male Blades
Current Rating (Amps) 15A
Voltage Rating 277VAC
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Screw
Features Cord-Clamp Strain Relief
Approval Agency CSA, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633113-1301410014
Ultra Librarian 3D Model Ultra Librarian 1301410014 CAD Model

Description

N

You May Also Be Interested in

Amphenol
AC RCPT CUSTOM CONN
Need more? Email Us
Anderson Power Products, Inc.
SAF-D-GRID STD.RECEPTACLE 1.2MM
Need more? Email Us
Molex, LLC
AC Power Plugs & Receptacles DB
Need more? Email Us
Molex, LLC
AC PLUG NEMA L5-30P
Need more? Email Us
Molex, LLC
AC RCPT NEMA 5-15P
Need more? Email Us
Molex, LLC
AC PLUG NON-NEMA
Need more? Email Us
Anderson Power Products, Inc.
SAF-D-GRID STD.RECEPTACLE 0.8MM
Need more? Email Us
Amphenol
AC PLUG CUSTOM CONN
Lowest to $11.5551
Molex, LLC
AC PLUG NEMA 5-15P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess