EN
  • EN
  • DE

1301430193

Part No 1301430193
Manufacturer Molex, LLC
Catalog Power, Line Cables and Extension Cords
Description 24W47 W50FT 16-3-SO 25W47
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Female Sockets (Slots)
1st Connector NEMA L5-15P
2nd Connector NEMA L5-15R
Number of Conductors 3
Cord Type SOOW
Wire Gauge 12 AWG
Shielding Unshielded
Length 50.00' (15.24m)
Color Yellow
Voltage Rating 125V
Current Rating (Amps) 15A
Temperature Range - Operating -40°C ~ 75°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539924-1301430193
Ultra Librarian 3D Model Ultra Librarian 1301430193 CAD Model

Description

N

You May Also Be Interested in

Qualtek
CORD 3COND M/F EURO UNSHLD 2.5M
Lowest to $12.0476
Molex, LLC
CORD NEMA L5-15P TO L5-15R 3'
Need more? Email Us
Molex, LLC
26W76 W25FT 12-4SO 27W76
Need more? Email Us
Tripp Lite
CORD IEC 320-C14-IEC 320-C13 6' / Cable Assembly AC Power 1.8m C14 to C13 3 to 3 POS M-F 14AWG
Lowest to $15.8521
Tripp Lite
CABLE CONVERTER 2' / Cable Assembly AC Power 0.6m C14 to NEMA 5-15R 3 to 3 POS M-F 18AWG
Need more? Email Us
Qualtek
CORD ITALY ROJ H03VVH2-F 2.5M
Need more? Email Us
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Qualtek
CORD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess