EN
  • EN
  • DE

319004-T01

Part No 319004-T01
Manufacturer Qualtek
Catalog Power, Line Cables and Extension Cords
Description CORD 3COND M/F EURO UNSHLD 2.5M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Qualtek
Style Male Pins (Blades) to Female Sockets (Slots)
1st Connector IEC 320-C14
2nd Connector IEC 320-C13
Number of Conductors 3
Cord Type H05VV-F
Wire Gauge 18 AWG
Shielding Unshielded
Length 8.20' (2.50m)
Approval Marks CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE
Approved Countries Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States
Color Black
Voltage Rating 250V
Current Rating 10A
Operating Temperature Range 105°C
Win Source Part Number 760444-319004-T01
Popularity Medium
Supply and Demand Status Limited
Introduction Date June 08, 2007
Country of Origin Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 319004-T01 CAD Model

Description

The Qualtek 760444-319004-T01 cable assembly is a male pins (blades) to female sockets (slots) style cord type of H05VV-F.

  • Wire Gauge: 18 AWG
  • Voltage Rating: 250V
  • Current Rating: 10A
  • Length: 8.20' (2.50m)
  • Shielding: Unshielded
  • Approvals: CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE
  • Approved Countries: Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States

You May Also Be Interested in

Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Tripp Lite
CORD IEC 320-C14-IEC 320-C13 6' / Cable Assembly AC Power 1.8m C14 to C13 3 to 3 POS M-F 14AWG
Lowest to $15.8521
Tripp Lite
CABLE IEC TO AC CONVERTER / Cable Assembly AC Power 0.3m C14 to C13 3 to 3 POS M-F 18AWG
Lowest to $5.4260
Molex, LLC
14W49 50FT 14-3-SO 15W49
Need more? Email Us
Molex, LLC
14W49 50FT 14-3-SO 15W49
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Molex, LLC
26W48BLK W/25 10-3SO 27W48BLK
Need more? Email Us
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
Molex, LLC
CORD 16AWG NEMA5-15P - 5-15R 50'
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0476 $60.2380
12+ $9.8853 $118.6236
19+ $9.5763 $181.9497
25+ $9.2674 $231.6850
33+ $8.9586 $295.6338
44+ $8.0318 $353.3992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess