EN
  • EN
  • DE

15-24-7180

Part No 15-24-7180
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Power RCP 18 POS 4.2mm Solder ST Thru-Hole 18 Terminal 1 Port Mini-Fit® BMI Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Contact Gender Female
Contact Material Brass
Contact Plating Tin
Country of Origin US
Current Rating 9 A
Depth 9.6 mm
Gender Receptacle
Housing Color Natural
Housing Material Nylon
Lead Free Lead Free
Length 34 mm
Max Operating Temperature 105 °C
Max Voltage Rating (AC) 600 V
Max Voltage Rating (DC) 600.6 kV
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 18
Number of Contacts 18
Number of Lines 2
Number of Poles 18
Number of Ports 1
Number of Positions 18
Number of Rows 2
Number of Terminals 18
Orientation Vertical
Pitch 4.2 mm
Radiation Hardening No
RoHS Compliant
Row Spacing 5.5 mm
Termination Solder
Voltage Rating (AC) 600 V
Win Source Part Number 1164048-15-24-7180
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 15-24-7180 CAD Model

Description

The Molex, LLC 1164048-15-24-7180 is a 2-row 18-position vertical receptacle connector designed for use in circular connector housings.

  • Rows: 2
  • Positions: 18
  • Orientation: Vertical
  • Pitch: 4.2 mm
  • Row Spacing: 5.5 mm
  • Contact Material: Brass
  • Contact Plating: Tin
  • Housing Material: Nylon
  • Housing Color: Natural
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Voltage Rating (AC): 600 V AC
  • Maximum Voltage Rating (DC): 600.6 kV DC
  • Current Rating: 9 A
  • Depth: 9.6 mm

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4167 $58.0839
42+ $2.8036 $117.7512
64+ $2.7159 $173.8176
88+ $2.6283 $231.2904
114+ $2.5407 $289.6398
153+ $2.2779 $348.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,642 pieces
In Stock: 2,631 pieces Factory Stock: 11 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess