EN
  • EN
  • DE

BBR13-30K6417-.HZ

Part No BBR13-30K6417-.HZ
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974980-BBR13-30K6417-.HZ
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BBR13-30K6417-.HZ CAD Model

Description

The BBR13-30K6417-.HZ is a connector component manufactured by Samtec Inc., a well-known company specializing in interconnect solutions. Based on the part number and Samtec's product offerings, this is likely a Board-to-Board connector, possibly belonging to the BBR series. Samtec's connectors are widely used for their high quality, reliability, and diverse range of configurations.

Board-to-board connectors are essential for connecting printed circuit boards (PCBs) in electronic devices. They facilitate signal and power transmission between different boards, enabling modular design and easier maintenance. The BBR series, if applicable, likely offers a robust and reliable connection, suitable for demanding applications.

Applications:

  • Stackable PCBs: Connecting multiple PCBs in a stacked configuration.
  • Modular Electronics: Facilitating easy assembly and disassembly of electronic devices.
  • High-Density Interconnect: Providing reliable connections in space-constrained applications.

Features (Based on typical Samtec Board-to-Board Connectors):

  • High Pin Count: Accommodating a large number of signals.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Gold-Plated Contacts: Ensuring reliable and corrosion-resistant connections.
  • Durable Construction: Withstanding mechanical stress and vibration.

Benefits (Based on typical Samtec Board-to-Board Connectors):

  • Reliable Connection: Ensures consistent signal and power transmission.
  • Easy Assembly: Simplifies manufacturing process.
  • Compact Design: Saves space on PCBs.

Specific details such as the number of pins, pitch (distance between pins), mating height, and current rating are essential for selecting the correct connector for a given application. The -.HZ suffix may denote a specific plating or packaging option. Samtec provides detailed datasheets for their connectors, which include mechanical dimensions, electrical characteristics, and mating instructions. These datasheets are critical for engineers to ensure proper integration and reliable performance. Proper alignment and soldering techniques are essential during assembly. Factors such as operating temperature range, vibration resistance, and insertion/extraction force should be considered for optimal performance. The connector's materials and plating influence its durability and resistance to environmental factors. Consulting the manufacturer's datasheet is crucial for accurate and comprehensive information.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess