EN
  • EN
  • DE

15-91-0040

Part No 15-91-0040
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Top Entry SMD C-Grid® Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Gender Male
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 2.5 A
ELV Compliant
Flammability Rating UL94 V-0
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Thermoplastic
Lead Pitch 2.54 mm
Material Bronze
Mount Surface Mount
Number of Circuits 4
Number of Contacts 4
Number of Positions 4
Number of Rows 2
Orientation Vertical
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Row Spacing 2.54 mm
Termination SMD/SMT
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1034107-15-91-0040
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-91-0040 CAD Model

Description

The Molex 1034107-15-91-0040 is a high-quality electronic component designed for use in a variety of applications. The Molex 1034107-15-91-0040 is a high-quality electronic component.

  • Positions: 4
  • Pitch: 2.54 mm
  • Mounting: surface mount
  • Voltage Rating: 250 V
  • Current Rating: 2.5 A
  • Category: Circular Connectors - Housings
  • Housing Material: thermoplastic
  • Supply and Demand Status: currently in shortage
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess