EN
  • EN
  • DE

172256-1004

Part No 172256-1004
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Ultra-Fit Receptacle Housing, 3.50mm Pitch, Single Row, 4 Circuits, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle, Socket
Country of Origin US
Depth 15.2 mm
Fastening Type Latch
Gender Receptacle
Housing Color Black
Housing Material Nylon
Length 15 mm
Maximum Operating Temperature 120 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging, PCB
Number of Circuits 4
Number of Contacts 4
Number of Pins 4
Number of Positions 4
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 3.5 mm
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050
Termination Crimp
Width 5.41 mm
Wire/Cable Gauge 30 AWG
Win Source Part Number 1036122-172256-1004
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 172256-1004 CAD Model

Description

The Molex 1036122-172256-1004 is a 4-position male connector with a pitch of 3.5 mm.

  • Positions: 4
  • Pin Gender: Male
  • Pitch: 3.5 mm
  • Color: Black
  • Housing Material: Nylon
  • Voltage Rating: 120 °C
  • Length: 15 mm
  • Width: 5.41 mm
  • Halogen-Free: Yes
  • RoHS Compliant: Yes
  • Termination: Crimp
  • Category: OEM parts(0-9)

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Belden Inc.
Need more? Email Us
Renesas Electronics America
Low Skew DDR II Fan-out Buffer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 24POS SMD / 24 Position Connector Plug, Outer Shroud Contacts Surface Mount
Need more? Email Us
Toko America Inc.
Lowest to $0.0658
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess